3M 80610753958
- 收藏
- 对比
80610753958
4-80610753958
无类别的
--
大陆
立即发货

3M Tubing BBI-A is made of specially formulated, cross-linked, flame-retardant, track-resistant polyolefin that will shrink to fit rectangular, square or round bus bars. BBI-A will handle voltage ranges from 600 V to 35 kV, reducing your inventory requirements and saving you time and money. The BBI-A material has a high resistance to splitting, while providing the flexibility to conform to bends in certain applications. Superior split resistance can prevent insulation failures and resulting downtimes. BBI-A is unaffected by normal cleaning fluids and is resistant to physical damage. Good thermal endurance (up to 110(deg)C/ 230(deg)F) contributes to longer life and more stable performance. Excellent dielectric strength allows the required space between bus bars and metal enclosures to be substantially reduced. Closer spacing reduces both the overall size of the assembly, and the overall cost. Note: Bus bar is packaged one roll per case, 20 or 50 feet long.
1最小包装量--







哦! 它是空的。