3M 80610834162
- 收藏
- 对比
80610834162
4-80610834162
无类别的
--
大陆
立即发货

3M Cold Shrink QT-III terminations offer easy installation and reliable performance when terminating indoor and outdoor medium voltage cable. The unique step-core design combined with the built in Hi-K stress control and silicone sealing compounds means simpler installation on all types of cable. It has UV stability and track and erosion resistance. Plus its Hi-K stress control design delivers excellent BIL performance and lower surface stress resulting in a more compact termination. Through superior engineering, 3M Cold Shrink QT-III terminations deliver maximum performance.Conductor Size Range for· 5 kV: 500-750 kcmil· 8 kV: 350-700 kcmil· 15 kV: 4/0 AWG-500 kcmil
1最小包装量--







哦! 它是空的。