3M 80610909394
- 收藏
- 对比
80610909394
4-80610909394
热缩管
--
大陆
立即发货

3M Tubing EPS 300 is a thin-wall tubing offering the advantages of integral, dual wall construction. The tubing is made from flame-retardant, flexible polyolefin-lined with an internal layer of special thermoplastic adhesive. The heat shrinkable outer wall is selectively irradiation cross-linked, while the adhesive maintains high flow and excellent adhesion characteristics. Standard Color: Black and standard packaging is four-foot (1,219 m) lengths and six-inch (15,2 cm) cut pieces. Also available in a kit containing 42 pieces of 6-inch lengths in assorted sizes (see chart below.) Additional sizes, colors and put-ups are available - please contact your 3M Electrical Products Sales Representative. Application Specifications: MIL-I-23053/4, Class 3. To Order: Reference specific product size, color and description. Example: EPS-300-1/4, 48 (1,21 m) sticks, black.
1最小包装量--







哦! 它是空的。