3M 80610922363
- 收藏
- 对比
80610922363
4-80610922363
无类别的
--
大陆
立即发货

3M Cold Shrink QT-III Outdoor terminations offer easy installation and reliable performance when terminating indoor and outdoor medium voltage cable. The unique step-core design combined with the built in Hi-K stress control and silicone sealing compounds means simpler installation on all types of cable. it has UV stability and track and erosion resistance. Plus its Hi-K stress control design delivers excellent BIL performance and lower surface stress resulting in a more compact termination. Through superior engineering, 3M Cold Shrink QT-III Outdoor terminations deliver maximum performance.Conductor Size Range for· 5 kV: 300-500 kcmil· 8 kV: 250-500 kcmil· 15 kV: 2/0 AWG-300 kcmil · 25/28 kV: 2-4/0 AWG · 35 kV: 2-2/0 AWG
1最小包装量--







哦! 它是空的。