3M 80610980882
- 收藏
- 对比
80610980882
4-80610980882
胶带
--
大陆
立即发货

3M Rejacketing Sleeves RJS Series are designed so that 3M Cold Shrink QT-III and Q-TIII Silicone Rubber Terminations can be used on 3/C (three conductor) medium voltage shielded power cables of tape shield, wire shield, armored and non-armored configurations. Rejacketing sleeves are designed to protect the phase legs (core) of 3/C shielded power cable from exposure to moisture, corrosion, ozone, ultra-violet radiation, physical contact and other hazards that are associated with termination operating environments. Rejacketing sleeves are designed to be used in conjunction with 3M Cold Shrink Breakout Boots and Silicone Rubber Terminations.
1最小包装量--
80610980882详情
3M 80610980882重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
CN
连接器类型
Terminal
孔的数量
1
导体类型
CU C Str-Size
80610980882拓展信息
















哦! 它是空的。