3M 80610988257
- 收藏
- 对比
80610988257
4-80610988257
无类别的
--
大陆
立即发货

3M Three Conductor Cable Termination Kits 7600-RJS Series are designed for cabinet-mount installations and can be used on cables with, or without, internal ground wires. Each termination kit has all of the materials required to make a three conductor termination (except lugs, which must be ordered separately).Conductor Size Range for· 5 kV: 4/0 AWG-400 kcmil· 8 kV: 3/0 AWG-350 kcmil· 15 kV: 1/0-4/0 AWG
1最小包装量--
添加到询价列表







哦! 它是空的。