80611213044
80611213044

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80611213044

  • 收藏
  • 对比

型号

80611213044

品牌

3M

utmel 编号

4-80611213044

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

A spade pin is used to lockout on either the left or right side of the panel when the measured distance from the center line of the dead front to the max position on the breaker handle in the off position is greater than 2 1/2. 5 per package

起订量

1最小包装量--

添加到询价列表
80611213044
80611213044 3M A spade pin is used to lockout on either the left or right side of the panel when the measured distance from the center line of the dead front to the max position on the breaker handle in the off position is greater than 2 1/2. 5 per package

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询