80611234248
80611234248

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80611234248

  • 收藏
  • 对比

型号

80611234248

品牌

3M

utmel 编号

4-80611234248

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ Cold Shrink QT-III Outdoor terminations have UV stability and track and erosion resistance. Plus its Hi-K stress control design delivers excellent BIL performance and lower surface stress resulting in a more compact termination. Through superior engineering, 3M™ Cold Shrink QT-III Outdoor terminations deliver maximum performance.Each kit contains sufficient quantities of material to make one termination. Lugs need to be ordered separately.Top insulator is a cold shrink silicone rubber tube provided on a removable core for easy installation on a jumper wire. Provides additional circuit protection against animal damage (i.e. squirrels) and environmental corrosion.

起订量

1最小包装量--

添加到询价列表
80611234248
80611234248 3M 3M™ Cold Shrink QT-III Outdoor terminations have UV stability and track and erosion resistance. Plus its Hi-K stress control design delivers excellent BIL performance and lower surface stress resulting in a more compact termination. Through superior engineering, 3M™ Cold Shrink QT-III Outdoor terminations deliver maximum performance.Each kit contains sufficient quantities of material to make one termination. Lugs need to be ordered separately.Top insulator is a cold shrink silicone rubber tube provided on a removable core for easy installation on a jumper wire. Provides additional circuit protection against animal damage (i.e. squirrels) and environmental corrosion.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80611234248详情

3M 80611234248重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80611234248拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS