80611303548
80611303548

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80611303548

  • 收藏
  • 对比

型号

80611303548

品牌

3M

utmel 编号

4-80611303548

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

The 3M™ Disk Marker provides an easy and accurate method of precisely locating flush-mounted facilities, which become covered by backfill. Markers provide accurate identification of buried wastewater lines, helping to reduce the risk of accidently excavating other buried facilities. The four-inch disk marker is easily fastened to the underside of non-metallic lids or covers over flush-mounted facilities, such as hand holes, manholes and other grade-level enclosures during construction and maintenance. Disk Markers are not intended for direct burial. iD Markers can be programmed to include customer-specific information, such as the facility owner, conduit size, placement date, and other important details. This information can be accessed and changed by 3M™ locators with the iD function. This can all be done without the need for an external power connection.

起订量

1最小包装量--

添加到询价列表
80611303548
80611303548 3M The 3M™ Disk Marker provides an easy and accurate method of precisely locating flush-mounted facilities, which become covered by backfill. Markers provide accurate identification of buried wastewater lines, helping to reduce the risk of accidently excavating other buried facilities. The four-inch disk marker is easily fastened to the underside of non-metallic lids or covers over flush-mounted facilities, such as hand holes, manholes and other grade-level enclosures during construction and maintenance. Disk Markers are not intended for direct burial. iD Markers can be programmed to include customer-specific information, such as the facility owner, conduit size, placement date, and other important details. This information can be accessed and changed by 3M™ locators with the iD function. This can all be done without the need for an external power connection.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80611303548详情

3M 80611303548重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80611303548拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS