80611471667
80611471667

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80611471667

  • 收藏
  • 对比

型号

80611471667

品牌

3M

utmel 编号

4-80611471667

商品类别

胶带

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ Electrical Filament Tape 1046, paper core, is made of an electrical-grade polyester film backing reinforced with scrim glass filaments and coated with a thermosetting rubber pressure-sensitive adhesive. The 1046 tape construction provides excellent tensile strength, edge tear resistance and electrical characteristics. Designed for insulation in dry-type transformers, motor winding and end-turn wire-hold applications and more. Features UL Component Recognition for temperatures up to 130 C. 7-mil total thickness. 23 x 60 yds.

起订量

1最小包装量--

添加到询价列表
80611471667
80611471667 3M 3M™ Electrical Filament Tape 1046, paper core, is made of an electrical-grade polyester film backing reinforced with scrim glass filaments and coated with a thermosetting rubber pressure-sensitive adhesive. The 1046 tape construction provides excellent tensile strength, edge tear resistance and electrical characteristics. Designed for insulation in dry-type transformers, motor winding and end-turn wire-hold applications and more. Features UL Component Recognition for temperatures up to 130 C. 7-mil total thickness. 23 x 60 yds.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询