80611601917
80611601917

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80611601917

  • 收藏
  • 对比

型号

80611601917

品牌

3M

utmel 编号

4-80611601917

商品类别

热缩管

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M MFP tubing is fabricated from polyvinylidene fluoride, and has outstanding abrasion resistance and cut-through properties in combination with high dielectric strength. It is inherently flame retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents. When heated in excess of 347(deg)F (175(deg)C), MFP tubing rapidly shrinks to a skintight fit. MFP tubing is rated for continuous operation from -67(deg)F (-55(deg)C) to 347(deg)F (175(deg)C). MFP tubing is recommended for shrink-fit protection and strain relief of wires, solder joints, terminals and connections. MFP tubing has a 2:1 shrink ratio. Standard color is clear. Standard packaging is 4-foot lengths. Order MFP tubing by product name, size equivalent to the expanded inside diameter, package type and color. Applicable Specifications: MIL-DTL-23053/8, MIL-DTL-23053/18, Class 1; AMS-3632; UL File E-39100, VW-1; CSA LR 38227, OFT.

起订量

1最小包装量--

添加到询价列表
80611601917
80611601917 3M 3M MFP tubing is fabricated from polyvinylidene fluoride, and has outstanding abrasion resistance and cut-through properties in combination with high dielectric strength. It is inherently flame retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents. When heated in excess of 347(deg)F (175(deg)C), MFP tubing rapidly shrinks to a skintight fit. MFP tubing is rated for continuous operation from -67(deg)F (-55(deg)C) to 347(deg)F (175(deg)C). MFP tubing is recommended for shrink-fit protection and strain relief of wires, solder joints, terminals and connections. MFP tubing has a 2:1 shrink ratio. Standard color is clear. Standard packaging is 4-foot lengths. Order MFP tubing by product name, size equivalent to the expanded inside diameter, package type and color. Applicable Specifications: MIL-DTL-23053/8, MIL-DTL-23053/18, Class 1; AMS-3632; UL File E-39100, VW-1; CSA LR 38227, OFT.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询