3M 80611601958
- 收藏
- 对比
80611601958
4-80611601958
热缩管
--
大陆
立即发货

3M MFP Tubing is fabricated from polyvinylidene fluoride, and has outstanding abrasion resistance and cut-through properties in combination with high dielectric strength. It is inherently flame retardant, semi-rigid and highly resistant to most industrial fuels, chemicals and solvents. When heated in excess of 347(deg)F (175(deg)C), MFP Tubing rapidly shrinks to a skintight fit. MFP Tubing is rated for continuous operation from -67(deg)F (-55(deg)C) to 347(deg)F (175(deg)C). MFP Tubing is recommended for shrink-fit protection and strain relief of wires, solder joints, terminals and connections. MFP Tubing has a 2:1 shrink ratio. Standard color is clear. Standard packaging is 4-foot lengths. Order MFP Tubing by product name, size equivalent to the expanded inside diameter, package type and color. Applicable Specifications: MIL-DTL-23053/8, MIL-DTL-23053/18, Class 1; AMS-3632; UL File E-39100, VW-1; CSA LR 38227, OFT.
1最小包装量--







哦! 它是空的。