3M 80660
- 收藏
- 对比
80660
4-80660
套筒,套筒手柄
--
大陆
立即发货

Disc, Fiber, 4.5In, 36 Grit, Cubitron; Abrasive Material:Ceramic Aluminium Oxide; Disc Diameter:4.5; Abrasive Colour:-; Abrasive Grade:P36; Bore Size:0.875; Operating Speed Max:13300Rpm; Product Range:8066 Series; Colour:Orange Rohs Compliant: Na /3M 80660
1最小包装量--
添加到询价列表







哦! 它是空的。