8350-6065详情
3M 8350-6065重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
8350-6065
Manufacturer
3M Interconnect
Part Life Cycle Code
接触制造商
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.66
Manufacturer Series
8350
终端
IDC
行数
2
性别
Female
Reach合规守则
compliant
8350-6065拓展信息















哦! 它是空的。