845-150详情
3M 845-150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
845-150拓展信息
845-150详情
3M 845-150重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
845-150拓展信息