9238 3212J/2N详情
3M 9238 3212J/2N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Emitter-Base Voltage
7(V)
Package Type
TO-18
Transistor Polarity
NPN
Collector-Base Voltage
140(V)
Category
双极电源
Operating Temp Range
-65C to 200C
Collector Current (DC)
1(A)
Number of Elements
1
DC Current Gain
50
Mounting
通孔
包装
Bag
引脚数量
3
配置
Single
功率耗散
0.5(W)
输出功率
Not Required(W)
9238 3212J/2N拓展信息








哦! 它是空的。