3M 950-R101-MABCZ
- 收藏
- 对比
950-R101-MABCZ
4-950-R101-MABCZ
无类别的
--
大陆
立即发货

Detector, Gas, Multi, 4 Sensor; Gas Detector Type:Multi Gas; No. Of Sensors:4; Audio Alarm Level:103Dba; Operating Temperature Min:-20°C; Operating Temperature Max:50°C; Humidity Range:15% To 90% Relative Humidity; Product Range:- Rohs Compliant: Na /3M 950-R101-MABCZ
1最小包装量--
添加到询价列表







哦! 它是空的。