966-48INX60YDS详情
3M 966-48INX60YDS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at DC
24 - 24
Rated operation current Ie at AC-1, 400 V
22
Rated operation power at AC-4, 400 V
4
Rated operation power at AC-3, 400 V
5.5
Rated operation current Ie at AC-3, 400 V
12
Voltage type for actuating
DC
Rated operation current Ie at AC-4, 400 V
8.5
Number of normally open contacts as main contact
4
Modular version
有
Type of electrical connection of main circuit
弹簧夹连接
966-48INX60YDS拓展信息








哦! 它是空的。