98079844035详情
3M 98079844035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
98079844035拓展信息








哦! 它是空的。