98C-1 1/4X36YD详情
3M 98C-1 1/4X36YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Natural colour
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP67
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Metal
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
98C-1 1/4X36YD拓展信息

















哦! 它是空的。