BT-927详情
3M BT-927重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Square
Labelled
无
Colour front ring
Black
With front ring
有
Package
Bulk
厂商
3M
Product Status
活跃
For Use With/Related Products
Versaflo™ M-300, M-400 Series
系列
Versaflo™ M-Series
配件类型
Visor
BT-927拓展信息
3M
3M
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。