CI4L-560L详情
3M CI4L-560L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Natural colour
Number of contacts as normally closed contact
4
Degree of protection (IP)
IP67
Number of contacts as normally open contact
4
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Metal
CI4L-560L拓展信息








哦! 它是空的。