CS20详情
3M CS20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
有
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Black
Degree of protection (IP)
IP40
Voltage type
DC
Rated operating voltage Ue
28 - 28
Construction type lens
Round
Type of electric connection
Flat plug-in connection
Material front ring
Metal
Colour lens
Red
Package
Bulk
厂商
3M
Product Status
活跃
系列
Scotch-Brite™
CS20拓展信息








哦! 它是空的。