D3128详情
3M D3128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Content
2pc(s)
For Use With
3M D3000 Series Respirator
过滤器类型
Particulates
过滤器
P2 R
0个相似型号
D3128拓展信息








哦! 它是空的。