FBA01CI-6详情
3M FBA01CI-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
Package
Bulk
Base Product Number
FBA01
厂商
3M
Product Status
活跃
系列
Filtrete™
类型
Pleated Filter
FBA01CI-6拓展信息








哦! 它是空的。