FP0.375BK48H详情
3M FP0.375BK48H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
有
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Chrome
Degree of protection (IP)
IP67
Voltage type
DC
Rated operating voltage Ue
24 - 24
Construction type lens
Round
Type of electric connection
Flat plug-in connection
Material front ring
Metal
Colour lens
Blue
FP0.375BK48H拓展信息








哦! 它是空的。