FP301-1/2-6-BLK-10-10PCS详情
3M FP301-1/2-6-BLK-10-10PCS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
110 - 110
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
FP301-1/2-6-BLK-10-10PCS拓展信息








哦! 它是空的。