G2000CRS SOLARIS GP详情
3M G2000CRS SOLARIS GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ABS
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Brown
Outer diameter approx.
18.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
183
Min. permitted bending radius, stationary application/permanent installation
92
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Range
G2000
G2000CRS SOLARIS GP拓展信息








哦! 它是空的。