GVP-600详情
3M GVP-600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
6 - 6
Voltage type
AC/DC
Degree of protection (IP)
IP65/IP67
Colour front ring
Natural colour
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
Package
Box
Base Product Number
GVP-60
厂商
3M
Product Status
Obsolete
系列
-
GVP-600拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。