KNIFELESS-DES-4-50详情
3M KNIFELESS-DES-4-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Colour front ring
Natural colour
With front ring
有
Type of control element
Long turning handle
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
KNIFELESS-DES-4-50拓展信息

















哦! 它是空的。