M-975详情
3M M-975重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Plastic
Package
Bulk
厂商
3M
Product Status
活跃
For Use With/Related Products
Versaflo™ M-Series
系列
Versaflo™ M-Series
配件类型
Heat Cover
M-975拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。