MMM 2232详情
3M MMM 2232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Grey
No. of A connectors
1x
Type B
RJ45 plug
Version
Cable
Type A
RJ45 plug
Cable features
Flame-retardant,incl. detent
Cable use
Networks
AWG
27/7
Connector version
一侧倾斜
No. of B connections
1x
Halogen-free
有
Cable design
Round
屏蔽/屏蔽
S/FTP
MMM 2232拓展信息








哦! 它是空的。