MNG10-6FL详情
3M MNG10-6FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MNG10-6FL
Manufacturer
3M Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.66
Manufacturer Series
MNG
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
10 AWG
端子和接线板类型
叉形端子
终端性别
MALE
MNG10-6FL拓展信息








哦! 它是空的。