MNU18-250DMI详情
3M MNU18-250DMI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer Part Number
MNU18-250DMI
Manufacturer
3M Electronics
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.68
Manufacturer Series
MNU
系列
*
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
18 AWG
端子和接线板类型
标签终端
终端性别
MALE
MNU18-250DMI拓展信息








哦! 它是空的。