MP2-PS090-CES72619-R详情
3M MP2-PS090-CES72619-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Palladium Nickel
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
LCP (Liquid Crystal Polymer)
Contact Materials
Copper Alloy
Mounting
通孔
RoHS
Compliant
操作温度
-55 to 125 °C
性别
MALE HDR
螺距
2.0000 mm
房屋颜色
Beige
MP2-PS090-CES72619-R拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。