3M MPP 7 IN X 7 IN
- 收藏
- 对比
MPP 7 IN X 7 IN
4-MPP 7 IN X 7 IN
无类别的
--
大陆
立即发货

Sealant, Red, 6.12Cu In; Sealant Type:Putty; Sealant Applications:Fire Barrier; Sealant Color:Red; Product Range:Mpp Series; Dispensing Method:-; Volume:-; Weight:115G; Colour:Red Rohs Compliant: Na /3M MPP 7 IN X 7 IN
1最小包装量--
MPP 7 IN X 7 IN详情
3M MPP 7 IN X 7 IN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-410-10000-psi/bar
Case Style
Lower Mount
Range
0-10,000 psi
Manufacturer
NOSHOK
MPP 7 IN X 7 IN拓展信息







哦! 它是空的。