MV10-6R详情
3M MV10-6R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
22
Shell Style#
Receptacle
Housing Gender
Female
Unit Weight
1.523835 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
Manufacturer Part Number
MV10-6R
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.09
Manufacturer Series
MV
系列
N/MS
包装
Bulk
ECCN 代码
EAR99
HTS代码
8536.90.40.00
子类别
Circular Connectors
Reach合规守则
unknown
终端样式
Solder
触点性别
Pin (Male)
线规
10 AWG
配件类型
-
端子和接线板类型
环形端子
产品类别
标准圆形连接器
终端性别
FEMALE
产品
Connectors
安装角
Straight
产品类别
标准圆形连接器
MV10-6R拓展信息








哦! 它是空的。