MV14-38RX详情
3M MV14-38RX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.190367 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
05112858751 7000133330
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Details
Manufacturer Part Number
MV14-38RX
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.66
Manufacturer Series
MV14
ECCN 代码
EAR99
类型
Ring
HTS代码
8536.90.40.00
子类别
Terminals
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
环形端子
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
MV14-38RX拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。