MVU14-6FB/SX详情
3M MVU14-6FB/SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.036332 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
05112858886 7100165284
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Details
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
MVU14-6FB/SX
Part Life Cycle Code
活跃
Ihs Manufacturer
3M ELECTRONIC PRODUCTS DIVISION
Risk Rank
5.72
类型
Spade
子类别
Terminals
Reach合规守则
unknown
线规
14 AWG
端子和接线板类型
叉形端子
产品类别
Terminals
产品
螺丝端子
产品类别
Terminals
MVU14-6FB/SX拓展信息
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。