N7G24详情
3M N7G24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
With light source
有
Type of lamp socket
LED
With front ring
有
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Chrome
Degree of protection (IP)
IP67
Voltage type
DC
Rated operating voltage Ue
12 - 12
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
N7G24拓展信息

















哦! 它是空的。