注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1420.275808
10
¥1339.882837
100
¥1264.040414
500
¥1192.490954
1000
¥1124.991465
OS0750详情
3M OS0750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
DC
Degree of protection (IP)
IP67
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
OS0750拓展信息















哦! 它是空的。