RP45F 0.75X144YD详情
3M RP45F 0.75X144YD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Black
Cable version
DisplayPort 1.4
Version
Cable
Cable features
Ultra HD (8K)
Cable use
TV/monitor
AWG
28
Video resolution
7680 x 4320 Pixel
Connections
DisplayPort plug,DisplayPort plug
Connector version
straight
Cable design
Round
Product Status
Obsolete
厂商
3M
Package
Bulk
系列
*
RP45F 0.75X144YD拓展信息

















哦! 它是空的。