S2003SGAF-BGR详情
3M S2003SGAF-BGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Chrome
With front ring
有
Type of control element
Key
Factory colour
Turquoise,Grey
Style Type
Goggles
Package
Bag
Base Product Number
S2003SGAF
厂商
3M
Product Status
活跃
系列
Solus
类型
安全眼镜
标准
DIN EN 166
特征
Anti-fog coating,Anti-scratch coating,Angle adjustable
S2003SGAF-BGR拓展信息


















哦! 它是空的。