S2005SGAF-BGR详情
3M S2005SGAF-BGR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Plastic
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Colour front ring
Black
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
BA9s
With light source
无
Factory colour
Turquoise,Grey
Style Type
Goggles
Package
Bag
Base Product Number
S2005SGAF
厂商
3M
Product Status
活跃
系列
Solus
类型
安全眼镜
标准
DIN EN 166
特征
Anti-fog coating,Anti-scratch coating,Angle adjustable
S2005SGAF-BGR拓展信息


















哦! 它是空的。