S2017AS-BLK详情
3M S2017AS-BLK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Top mounting
Package
Bag
Base Product Number
S2017AS
厂商
3M
Product Status
活跃
系列
Solus™ 2000
类型
安全眼镜
S2017AS-BLK拓展信息


















哦! 它是空的。