SCCS07SGAF-GRN-F详情
3M SCCS07SGAF-GRN-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Type of control element
Key
With light source
无
Package
Bag
Base Product Number
SCCS07SGAF
厂商
3M
Product Status
活跃
系列
Solus™ CCS
类型
安全眼镜
SCCS07SGAF-GRN-F拓展信息


















哦! 它是空的。