SCPM-19-48-100详情
3M SCPM-19-48-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Top mounting
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
SCPM-19-48-100拓展信息

















哦! 它是空的。