SF102AF-BLK
SF102AF-BLK

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M SF102AF-BLK

  • 收藏
  • 对比

型号

SF102AF-BLK

品牌

3M

utmel 编号

4-SF102AF-BLK

商品类别

个人防护装备(PPE)

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

For economical eye protection designed for extended wear-time, select the 3M™ SecureFit 100 Series. The 100 Series offers a popular sporty lens design, adding a fresh look to the SecureFit family of safety glasses. These lightweight safety glasses feature 3M’s innovative temple design with slotted ribs that provide comfortable pressure equalization, allowing the temples to flex and self-adjust to the size of the wearer’s head. The design of these safety glasses applies pressure to the less sensitive back of the head instead of the temples, achieving a comfortable fit even during rapid head movement. In addition, SecureFit 100 Series flat and flexible temple design combines well with 3M™ Protective Earmuffs.

起订量

1最小包装量--

添加到询价列表
SF102AF-BLK
SF102AF-BLK 3M For economical eye protection designed for extended wear-time, select the 3M™ SecureFit 100 Series. The 100 Series offers a popular sporty lens design, adding a fresh look to the SecureFit family of safety glasses. These lightweight safety glasses feature 3M’s innovative temple design with slotted ribs that provide comfortable pressure equalization, allowing the temples to flex and self-adjust to the size of the wearer’s head. The design of these safety glasses applies pressure to the less sensitive back of the head instead of the temples, achieving a comfortable fit even during rapid head movement. In addition, SecureFit 100 Series flat and flexible temple design combines well with 3M™ Protective Earmuffs.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

SF102AF-BLK详情

3M SF102AF-BLK重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • 材料

    Polycarbonate

  • Package

    Bulk

  • 厂商

    3M

  • Product Status

    活跃

  • 系列

    *

  • 颜色

    Clear

  • 镜头颜色

    Gray

0个相似型号

SF102AF-BLK拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z