注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥363.718745
10
¥343.130893
100
¥323.708384
500
¥305.385272
1000
¥288.099311
3M SF103AF-BLK
- 收藏
- 对比
SF103AF-BLK
4-SF103AF-BLK
个人防护装备(PPE)
--
大陆
立即发货

For economical eye protection designed for extended wear-time, select the 3M™ SecureFit 100 Series. The 100 Series offers a popular sporty lens design, adding a fresh look to the SecureFit family of safety glasses. These lightweight safety glasses feature 3M’s innovative temple design with slotted ribs that provide comfortable pressure equalization, allowing the temples to flex and self-adjust to the size of the wearer’s head. The design of these safety glasses applies pressure to the less sensitive back of the head instead of the temples, achieving a comfortable fit even during rapid head movement. In addition, SecureFit 100 Series flat and flexible temple design combines well with 3M™ Protective Earmuffs.
--最小包装量--
¥
总价: ¥
SF103AF-BLK详情
3M SF103AF-BLK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
颜色
Clear
镜头颜色
Amber
SF103AF-BLK拓展信息
















哦! 它是空的。