3M SF502SGAF-BLK
- 收藏
- 对比
SF502SGAF-BLK
4-SF502SGAF-BLK
个人防护装备(PPE)
--
大陆
立即发货

For eye protection designed for comfort, performance and compatibility, select the 3M™ SecureFit™ 500 Series. These contemporary safety glasses feature a sporty streamlined lens shape and weigh just 22 g for a sleek, stylish look. 3M’s innovative temple design features slotted ribs that provide comfortable pressure equalization, allowing the temples to flex and self-adjust to the size of the wearer’s head. The design of these safety glasses applies pressure to the less sensitive back of the head instead of the temples, achieving a comfortable fit even during rapid head movement. The adjustable ratchet temples offer even greater customization by allowing user to adjust the lens for facial features and eyeglass position. These glasses can combine well with other personal protective equipment.
--最小包装量--
SF502SGAF-BLK详情
3M SF502SGAF-BLK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate
Package
Tape & Box (TB)
厂商
Reliance North America
Product Status
活跃
Factory colour
Black
系列
*
颜色
Clear
镜头颜色
Gray
特征
Anti-fog coating
安全类别
EN166:2001
SF502SGAF-BLK拓展信息

















哦! 它是空的。